PFC IC Discontinuous (Transition) 14-SO
Win Source Part Number: 1338541-E-L6563
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Package: Tube
Standard Package: 1,000
Mode: Discontinuous (Transition)
Current - Startup: 50 µA
Voltage - Supply: 10.3V ~ 22V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: E-L6563
Product Status: Obsolete
IC PFC CTRLR TRANSITION 14SO
IC PFC CTRLR TRANSITION 14SO
PFC IC Discontinuous (Transition) 14-SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | E-L6563-ND | 1338541-E-L6563 | E-L6563 | E-L6563 | E-L6563 |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |