STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear + Switching - E-L6561D013TR E-L6561D013TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057038-E-L6561D013T R Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Number of Pins: 8 Number of Outputs: 2 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 11 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057038-E-L6561D013T R Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Number of Pins: 8 Number of Outputs: 2 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 11 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - E-L6561D013TR - 1057038-E-L6561D013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - E-L6561D013TR
1057038-E-L6561D013TR
PMIC - PMIC - Voltage Regulators - Linear + Switching - E-L6561D013TR 1057038-E-L6561D013TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057038-E-L6561D013T R Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 1 MHz Number of Pins: 8 Number of Outputs: 2 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 18 V Min Supply Voltage: 11 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057038-E-L6561D013TR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 1 MHz
Number of Pins: 8
Number of Outputs: 2
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 11 V

Buy Now
Singapore, Singapore
0.7A Voltage Regulator IC
776-E-L6561D013TR
0.7A Voltage Regulator IC 776-E-L6561D013TR
0.7A POWER FACTOR CONTROLLER, PDSO8, SO-8 Product overview: E-L6561D013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-E-L6561D013TR can be used for catalog matching and distributor lookup.

0.7A POWER FACTOR CONTROLLER, PDSO8, SO-8 Product overview: E-L6561D013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.7A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-E-L6561D013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1057038-E-L6561D013TR 776-E-L6561D013TR
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - E-L6561D013TR 0.7A Voltage Regulator IC
Package Type Other; SO
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details