Manufacturer: STMicroelectronics
Win Source Part Number: 018267-E-L6258EXTR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 12 V to 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerSO-36
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
STMicroelectronics E-L6258EXTR
STMicroelectronics E-L6258EXTR
STMicroelectronics E-L6258EXTR
1.5A DMOS Motor Driver, 40V, PWM, Surface Mount Product overview: E-L6258EXTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 40V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SMD, 1.5A, 40V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6258EXTR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
IC MOTOR DRIVER BIPLR 36POWERSO
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:12V; Supply Voltage Max:40V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER BIPLR 36POWERSO
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018267-E-L6258EXTR | 7147718 | 7147718P | 744-E-L6258EXTR | 497-14157-6-ND | E-L6258EXTR | 07AH6512 | E-L6258EXTR | E-L6258EXTR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-L6258EXTR | Motor Driver ICs | Motor Driver ICs | SMD 1.5A 40V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| AC Input | 5 to 5 volts | 5 to 5 volts | 12 to 40 volts | ||||||
| DC Input | 5 to 5 volts | 40 volts | 5 to 5 volts | 12 to 40 volts | |||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||||
| Motor / System | Stepper | Stepper | DC Brushed | DC Brushed; Stepper and DC Brush | DC Brushed; Brushed DC |