Manufacturer: STMicroelectronics
Win Source Part Number: 843947-E-L6258EX
Operating Temperature Range: 150°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Package: 36-PowerBSSOP (0.433", 11.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: L6258
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36, Bottom Pad
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 31
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EL6258EX, E-L6258EX-ND, 497-14761-5
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Dual Full Bridge Motor Driver 36-Pin PowerSO Tube Product overview: E-L6258EX from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6258EX can be used for catalog matching and distributor lookup.
Dual DMOS Full Bridge PWM Motor Driver
Dual DMOS Full Bridge PWM Motor Driver
Dual DMOS Full Bridge PWM Motor Driver
IC MOTOR DRIVER BIPLR 36POWERSO
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
MOTOR DRIVER, STEPPER, 1.5A, SOIC-36; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:36Pins; Supply Voltage Min:12V; Supply Voltage Max:40V; Product Range:- RoHS Compliant: Yes
Dual DMOS Full Bridge PWM Motor Driver 36-Pin PowerSO Tube
IC MOTOR DRIVER BIPLR 36POWERSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 843947-E-L6258EX | 497-14761-5-ND | 744-E-L6258EX | 7147709 | 7147709P | E-L6258EX | E-L6258EX | 18AC7237 | 761-E-L6258EX | E-L6258EX |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-L6258EX | Motor Drivers, Controllers | Dual Motor Driver IC | Motor Driver ICs | Motor Driver ICs | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Soic-36; Motor Type Stmicroelectronics | Dual DMOS Full Bridge PWM Motor Driver 36-Pin PowerSO Tube | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Motor / System | DC Brushed | Stepper | Stepper | DC Brushed; Brushed DC | Stepper | |||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | PCB Mount; Other; Surface mount | PCB Mount | |||||||
| Communication | Parallel Interface | Parallel | ||||||||
| AC Input | 5 to 5 volts | 12 to 40 volts |