PWM-controlled, high-current DMOS universal motor driver Product overview: E-L6258EP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6258EP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1171400-E-L6258EP
Packaging: Tube
Operating Temperature Range: 150°C (TJ)
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.3A
Voltage - Load: 12 V ~ 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Family Name: L6258
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36 EPD
Alternative Parts (Cross-Reference): NJM3545TA2; TLE8201RAUMA1; TLE8201RXT;
Introduction Date: May 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel PowerSSO-36 EPD
IC MOTOR DRVR BIPOLAR POWERSSO36
Bipolar Motor Driver DMOS Parallel PowerSSO-36 EPD
IC MOTOR DRVR BIPOLAR POWERSSO36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-E-L6258EP | 1171400-E-L6258EP | 497-19589-ND | E-L6258EP | E-L6258EP | E-L6258EP |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - E-L6258EP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| DC Input | 40 volts | 5 to 5 volts | 5 to 5 volts | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| Continuous Current | 1.3 amps | 1.3 amps |