Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Bipolar Motor Driver DMOS Parallel PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 778166-E-L6258EATR
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.5A
Voltage - Load: 12 V ~ 40 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER BIPLR 36POWERSO Product overview: E-L6258EATR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6258EATR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPLR 36POWERSO
DC Motor Driver 12V to 40V 36-Pin PowerSO Tube
Bipolar Motor Driver DMOS Parallel PowerSO-36
IC MOTOR DRIVER BIPLR 36POWERSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 497-18699-6-ND | 778166-E-L6258EATR | 744-E-L6258EATR | E-L6258EATR | 761-E-L6258EATR | E-L6258EATR | E-L6258EATR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - E-L6258EATR | Motor Driver IC | PMIC - Motor Drivers, Controllers | DC Motor Driver 12V to 40V 36-Pin PowerSO Tube | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||||
| Configuration | PCB Mount; "36-PowerBSSOP (0.433"", 11.00mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts |