Manufacturer: STMicroelectronics
Win Source Part Number: 811765-E-L6258E
Packaging: Tube
Mounting Style: SMD
Applications: Use For General
Technology: DMOS
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 12V ~ 40V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Supplier Device Package: PowerSO-36
Temperature Range - Operating: 150°C
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: L6258
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
IC MOTOR DRIVER PAR 36POWERSO Product overview: E-L6258E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6258E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPLR 36POWERSO
Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
IC MOTOR DRIVER BIPLR 36POWERSO
STEPPER MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:12V; Supply Voltage Max:40V; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 811765-E-L6258E | 497-19588-ND | 7147705P | 7147705 | 744-E-L6258E | E-L6258E | E-L6258E | E-L6258E | 07AH6511 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-L6258E | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Stepper Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| AC Input | 5 to 5 volts | 5 to 5 volts | 12 to 40 volts | ||||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 40 volts | 12 to 40 volts | |||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||||
| Motor / System | DC Brushed | Stepper | Stepper | DC Brushed; Brushed DC | Stepper |