Stepper Motor Driver Product overview: E-L6219R013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6219R013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 114798-E-L6219R013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 500mA
Voltage - Load: 4.5 V to 10 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
IC MOTOR DRIVER PAR 24SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
Bipolar Motor Driver Parallel 24-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-E-L6219R013TR | 114798-E-L6219R013TR | 497-E-L6219R013TRCT-ND | E-L6219R013TR | 761-E-L6219R013TR | E-L6219R013TR | E-L6219R013TR |
| Product Name | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - E-L6219R013TR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER PAR 24SO | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 30 volts | 5 to 5 volts | 5 to 5 volts | 5 volts | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |