The E-L6219DSATR is a bipolar stepper motor driver designed to control both windings of a bipolar stepper motor or bidirectionally drive two DC motors. It supports output currents up to 750 mA per winding, with a peak startup current of 1 A, and operates within a voltage range of 10 V to 46 V. The device features half-step, full-step, and microstepping modes, allowing for flexible motor control. This integrated circuit includes built-in protection diodes and internal PWM current control, ensuring efficient operation with low output saturation voltage. It is designed for use with unstabilized motor supply voltages and incorporates thermal shutdown protection to prevent overheating. The E-L6219DSATR is packaged in a SO24 format and is suitable for applications requiring precise motor control with minimal external components.
Stepper Motor Driver, Injection control Product overview: E-L6219DSATR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6219DSATR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051282-E-L6219DSATR
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
Stepper Motor Driver, Injection
Bipolar Motor Driver Parallel 24-SO
IND & POWER CONV
STEPPER MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:750mA; Output Voltage:46V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-E-L6219DSATR | 1051282-E-L6219DSATR | 497-E-L6219DSACT-ND | E-L6219DSATR | E-L6219DSATR | E-L6219DSATR | 07AH6510 |
| Product Name | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - E-L6219DSATR | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Stepper Motor Driver, -40 To 125Deg C; Motor Type Stmicroelectronics |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| DC Input | 7 volts | 5 to 5 volts | 5 to 5 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Stepper | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel |