Stepper Motor Driver, Injection control Product overview: E-L6219DSA from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6219DSA can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 24-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 136999-E-L6219DSA
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPLR 4.75-5.25V 24SO
Bipolar Motor Driver Parallel 24-SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-E-L6219DSA | 497-19587-ND | 136999-E-L6219DSA | E-L6219DSA | E-L6219DSA | E-L6219DSA |
| Product Name | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - E-L6219DSA | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 7 volts | 5 to 5 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |