Manufacturer: STMicroelectronics
Win Source Part Number: 015250-E-L6219DS013T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 750mA
Voltage - Load: 10 V to 46 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Family Name: L6219
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): L6219DSTR-T; TLE4726GNT; TLE4726GXT;
Introduction Date: December 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Stepper Motor Driver IC | 46V, 750mA, 2 Outputs, SO Package Product overview: E-L6219DS013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 46V, 750mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 46V, 750mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L6219DS013TR can be used for catalog matching and distributor lookup.
Stepper Motor Driver 750mA 10-46V SOIC24
Stepper Motor Driver 750mA 10-46V SOIC24
Stepper Motor Driver 750mA 10-46V SOIC24
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
Bipolar Motor Driver Parallel 24-SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
IC MTR DRV BIPLR 4.75-5.25V 24SO
Bipolar Motor Driver Parallel 24-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 015250-E-L6219DS013TR | 744-E-L6219DS013TR | 8289923P | 8289923 | 497-3647-6-ND | E-L6219DS013TR | E-L6219DS013TR | E-L6219DS013TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-L6219DS013TR | Stepper 46V 750mA Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||||
| DC Input | 5 to 5 volts | 46 volts | 5 to 5 volts | |||||
| Continuous Current | 0.7500 amps | 0.7500 amps | ||||||
| PC-Based Bus | Parallel |