Bipolar Motor Driver Parallel 24-PowerDIP
Bipolar Motor Driver Parallel 24-PowerDIP
IC MOTOR DRVR BIPOLAR 24POWERDIP
IC MOTOR DRVR BIPOLAR 24POWERDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-1426-5-ND | E-L6219 | E-L6219 | E-L6219 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "24-PowerDIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 5 to 5 volts |