STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers E-L6204

Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - E-L6204-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
E-L6204-ND
Full, Half-Bridge (H Bridge) Drivers E-L6204-ND
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - E-L6204 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
E-L6204
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers E-L6204
IC BRIDGE DRIVER PAR 20POWERDIP

IC BRIDGE DRIVER PAR 20POWERDIP

Supplier's Site
Full Half-Bridge Drivers - E-L6204 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
E-L6204
Full Half-Bridge Drivers E-L6204
Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP

Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 20-PowerDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number E-L6204-ND E-L6204 E-L6204
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2 to 7 volts 7 to 2 volts 2 to 7 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6821SA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - AAT3190ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details