STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers E-L6201PS

Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20
Request a Quote
Description
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-L6201PS is a full half-bridge driver designed for motor control applications, utilizing Multipower-BCD technology. It features isolated DMOS power transistors combined with CMOS and bipolar circuits on a single chip, optimizing performance for motor control tasks. The device supports a supply voltage of up to 48V and can handle a maximum peak current of 5A, with a total RMS current rating of 4A. The driver operates efficiently at high switching speeds, with an operating frequency of up to 100 kHz. It includes cross-conduction protection and is compatible with TTL and CMOS logic levels. Each half-bridge channel is controlled by separate logic inputs, while a common enable pin controls both channels. The E-L6201PS is housed in a PowerSO20 package, making it suitable for various applications requiring compact and efficient motor control solutions.

Datasheet Summary
Powered by GS/AI

The E-L6201PS is a full half-bridge driver designed for motor control applications, utilizing Multipower-BCD technology. It features isolated DMOS power transistors combined with CMOS and bipolar circuits on a single chip, optimizing performance for motor control tasks. The device supports a supply voltage of up to 48V and can handle a maximum peak current of 5A, with a total RMS current rating of 4A. The driver operates efficiently at high switching speeds, with an operating frequency of up to 100 kHz. It includes cross-conduction protection and is compatible with TTL and CMOS logic levels. Each half-bridge channel is controlled by separate logic inputs, while a common enable pin controls both channels. The E-L6201PS is housed in a PowerSO20 package, making it suitable for various applications requiring compact and efficient motor control solutions.

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 497-4567-5-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
497-4567-5-ND
Full, Half-Bridge (H Bridge) Drivers 497-4567-5-ND
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Buy Now Datasheet
Full Half-Bridge Drivers - E-L6201PS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
E-L6201PS
Full Half-Bridge Drivers E-L6201PS
Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Half Bridge (2) Driver DC Motors, General Purpose BCDMOS PowerSO-20

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - E-L6201PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
E-L6201PS
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers E-L6201PS
IC HALF BRIDGE DRV 4A POWERSO-20

IC HALF BRIDGE DRV 4A POWERSO-20

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 497-4567-5-ND E-L6201PS E-L6201PS
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 12 to 48 volts 12 to 48 volts 48 to 12 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad SOIC
Packing Method Tube Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8033G4CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
 - 74LVC2G126GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details