Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057036-E-L5973D013T
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 25 V
Number of Pins: 8
Number of Outputs: 1
Output Current: 2 A
Output Voltage: 35 V
Categories: OEM Parts(C-E)
Case / Package: SOIC
Max Input Voltage: 36 V
Alternative Parts (Cross-Reference): E-L5973D013TRE-L5973
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 275 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057036-E-L5973D013TR |
| Product Name | OEM Parts - OEM Parts (C - E) - E-L5973D013TR |