"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1036179-E-L5972D013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 35V
Minimum Input Voltage: 4.4V
Alternative Parts (Cross-Reference): TPS5420DR; MP4462DN; R6902D;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial
IC REG BUCK ADJUSTABLE 2A 8SO
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-4564-2-ND | 1036179-E-L5972D013TR | E-L5972D013TR | E-L5972D013TR | E-L5972D013TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - E-L5972D013TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 1.24 to 35 volts | 1.24 volts | 1.24 to 35 volts | 1.24 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |