STMicroelectronics, Inc. PFC (Power Factor Correction) E-L4981A

Description
PFC IC Average Current 100kHz 20-DIP
Request a Quote Datasheet
Description
PFC IC Average Current 100kHz 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-4560-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4560-ND
PFC (Power Factor Correction) 497-4560-ND
PFC IC Average Current 100kHz 20-DIP

PFC IC Average Current 100kHz 20-DIP

Buy Now Datasheet
Ic, Pfc, 19.5V, Dip-20; Uvlo Stmicroelectronics - 24M1660 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc, 19.5V, Dip-20; Uvlo Stmicroelectronics
24M1660
Ic, Pfc, 19.5V, Dip-20; Uvlo Stmicroelectronics 24M1660
IC, PFC, 19.5V, DIP-20; UVLO:-; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:-; Controller IC Case Style:DIP; No. of Pins:20Pins; Duty Cycle (%):-; Frequency:80kHz; Product Range:- RoHS Compliant: Yes

IC, PFC, 19.5V, DIP-20; UVLO:-; Supply Voltage Min:-; Supply Voltage Max:19.5V; Startup Current:300µA; Operating Supply Current:-; Controller IC Case Style:DIP; No. of Pins:20Pins; Duty Cycle (%):-; Frequency:80kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - E-L4981A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
E-L4981A
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) E-L4981A
IC PFC CTR AV CURR 100KHZ 20DIP

IC PFC CTR AV CURR 100KHZ 20DIP

Supplier's Site
PFC (Power Factor Correction) - E-L4981A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
E-L4981A
PFC (Power Factor Correction) E-L4981A
PFC IC Average Current 100kHz 20-DIP

PFC IC Average Current 100kHz 20-DIP

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - E-L4981A - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
E-L4981A
PMIC - PFC (Power Factor Correction) E-L4981A
IC PFC CTR AV CURR 100KHZ 20DIP

IC PFC CTR AV CURR 100KHZ 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-4560-ND 24M1660 E-L4981A E-L4981A E-L4981A
Product Name PFC (Power Factor Correction) Ic, Pfc, 19.5V, Dip-20; Uvlo Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products