"Buck Switching Regulator IC Positive Adjustable (Fixed) 0.5V (3.3V) 1 Output 3.5A 18-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.5V (3.3V) 1 Output 3.5A 18-DIP (0.300", 7.62mm)
IC REG BUCK ADJ/3.3V 3.5A 18DIP
IC REG BUCK ADJ/0.5V 3.5A 18DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-4558-5-ND | E-L4973V3.3 | E-L4973V3.3 | E-L4973V3.3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | DIP; Other; "18-DIP (0.300"", 7.62mm)" | DIP; Other; 18-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 0.5000 to 50 volts | 0.5000 to 50 volts | 0.5000 volts | |
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |