STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators E-L4971D013TR

Description
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Description
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-L4971D013TR is a step-down switching regulator capable of delivering up to 1.5A with an adjustable output voltage ranging from 3.3V to 50V. It operates within a wide input voltage range of 8V to 55V, making it suitable for various applications. The device features a maximum switching frequency of 300KHz, pulse-by-pulse current limiting, and hiccup mode for short circuit protection. Additional protective features include thermal shutdown, soft-start functionality, and feedback loop disconnection protection. The regulator is available in an SO16W package, suitable for surface mount assembly, and is designed for high efficiency with a typical Rdson of 0.25,Ѷ for the internal power D-MOS transistor. This product is ideal for engineers seeking a reliable and versatile DC-DC converter for their projects.

Datasheet Summary
Powered by GS/AI

The E-L4971D013TR is a step-down switching regulator capable of delivering up to 1.5A with an adjustable output voltage ranging from 3.3V to 50V. It operates within a wide input voltage range of 8V to 55V, making it suitable for various applications. The device features a maximum switching frequency of 300KHz, pulse-by-pulse current limiting, and hiccup mode for short circuit protection. Additional protective features include thermal shutdown, soft-start functionality, and feedback loop disconnection protection. The regulator is available in an SO16W package, suitable for surface mount assembly, and is designed for high efficiency with a typical Rdson of 0.25,Ѷ for the internal power D-MOS transistor. This product is ideal for engineers seeking a reliable and versatile DC-DC converter for their projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 497-4557-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-4557-2-ND
Voltage Regulators - DC DC Switching Regulators 497-4557-2-ND
"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - E-L4971D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
E-L4971D013TR
Voltage Regulators - DC DC Switching Regulators E-L4971D013TR
Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 1.5A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - E-L4971D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
E-L4971D013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators E-L4971D013TR
IC REG BUCK ADJ 1.5A 16SOIC

IC REG BUCK ADJ 1.5A 16SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
E-L4971D013TR
PMIC - Voltage Regulators - DC DC Switching Regulators E-L4971D013TR
IC REG BUCK ADJ 1.5A 16SOIC

IC REG BUCK ADJ 1.5A 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 497-4557-2-ND E-L4971D013TR E-L4971D013TR E-L4971D013TR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Output Voltage 3.3 to 50 volts 3.3 to 50 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization - LM21212MHE-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers