STMicroelectronics, Inc. 1.5V 0.6V LDO Voltage Regulator IC E-L4957AD1.5TR

Description
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, D2PAK-3 Product overview: E-L4957AD1.5TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, D2PAK-3 Product overview: E-L4957AD1.5TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 0.6V LDO Voltage Regulator IC
699-E-L4957AD1.5TR
1.5V 0.6V LDO Voltage Regulator IC 699-E-L4957AD1.5TR
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, D2PAK-3 Product overview: E-L4957AD1.5TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5TR can be used for catalog matching and distributor lookup.

1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, D2PAK-3 Product overview: E-L4957AD1.5TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5TR - 002271-E-L4957AD1.5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5TR
002271-E-L4957AD1.5TR
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5TR 002271-E-L4957AD1.5TR
Manufacturer: STMicroelectronics Win Source Part Number: 002271-E-L4957AD1.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 2mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 002271-E-L4957AD1.5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 2mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - E-L4957AD1.5TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
E-L4957AD1.5TR
PMIC - Voltage Regulators - Linear E-L4957AD1.5TR
IC REG LINEAR 1.5V 5A D2PAK

IC REG LINEAR 1.5V 5A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear - E-L4957AD1.5TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
E-L4957AD1.5TR
Voltage Regulators - Linear E-L4957AD1.5TR
Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-E-L4957AD1.5TR 002271-E-L4957AD1.5TR E-L4957AD1.5TR E-L4957AD1.5TR
Product Name 1.5V 0.6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 5 amps 5 amps 5 amps 5 amps
IQ 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data