STMicroelectronics, Inc. 1.5V 0.6V LDO Voltage Regulator IC E-L4957AD1.5

Description
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, ROHS COMPLIANT, D2PAK-3 Product overview: E-L4957AD1.5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, ROHS COMPLIANT, D2PAK-3 Product overview: E-L4957AD1.5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 0.6V LDO Voltage Regulator IC
699-E-L4957AD1.5
1.5V 0.6V LDO Voltage Regulator IC 699-E-L4957AD1.5
1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, ROHS COMPLIANT, D2PAK-3 Product overview: E-L4957AD1.5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5 can be used for catalog matching and distributor lookup.

1.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO3, ROHS COMPLIANT, D2PAK-3 Product overview: E-L4957AD1.5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-E-L4957AD1.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5 - 002270-E-L4957AD1.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5
002270-E-L4957AD1.5
PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5 002270-E-L4957AD1.5
Manufacturer: STMicroelectronics Win Source Part Number: 002270-E-L4957AD1.5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 2mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 002270-E-L4957AD1.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 2mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - E-L4957AD1.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
E-L4957AD1.5
Voltage Regulators - Linear E-L4957AD1.5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK

Buy Now Datasheet
IC REG LINEAR 1.5V 5A D2PAK - 761-E-L4957AD1.5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 5A D2PAK
761-E-L4957AD1.5
IC REG LINEAR 1.5V 5A D2PAK 761-E-L4957AD1.5
IC REG LINEAR 1.5V 5A D2PAK

IC REG LINEAR 1.5V 5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - E-L4957AD1.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
E-L4957AD1.5
PMIC - Voltage Regulators - Linear E-L4957AD1.5
IC REG LINEAR 1.5V 5A D2PAK

IC REG LINEAR 1.5V 5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-E-L4957AD1.5 002270-E-L4957AD1.5 E-L4957AD1.5 761-E-L4957AD1.5 E-L4957AD1.5
Product Name 1.5V 0.6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - E-L4957AD1.5 Voltage Regulators - Linear IC REG LINEAR 1.5V 5A D2PAK PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps
IQ 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data