Bipolar Motor Driver Parallel 20-SO
IC MTR DRV BIPOLR 4.5-36V 20SOIC
Bipolar Motor Driver Parallel 20-SO
IC MTR DRV BIPOLR 4.5-36V 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-4553-2-ND | E-L293DD013TR | E-L293DD013TR | E-L293DD013TR |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 36 volts |