STMicroelectronics, Inc. Esd Protection Diode, Uqfn-6; Clamping Voltage Vc Max Stmicroelectronics DVIULC6-2M6

Description
ESD PROTECTION DIODE, UQFN-6; Clamping Voltage Vc Max:17V; Diode Case Style:µQFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, UQFN-6; Clamping Voltage Vc Max:17V; Diode Case Style:µQFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, Uqfn-6; Clamping Voltage Vc Max Stmicroelectronics - 07AH6508 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Uqfn-6; Clamping Voltage Vc Max Stmicroelectronics
07AH6508
Esd Protection Diode, Uqfn-6; Clamping Voltage Vc Max Stmicroelectronics 07AH6508
ESD PROTECTION DIODE, UQFN-6; Clamping Voltage Vc Max:17V; Diode Case Style:µQFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, UQFN-6; Clamping Voltage Vc Max:17V; Diode Case Style:µQFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH6508
Product Name Esd Protection Diode, Uqfn-6; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 270 volts
View Details
Extremely low capacitance bidirectional ESD protection diode array - PUSB3BB4Z - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
View Details
 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details