STMicroelectronics 6A 1500V Diode and Rectifier DTV1500HD

Description
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: DTV1500HD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: DTV1500HD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 1500V Diode and Rectifier - 280-DTV1500HD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 1500V Diode and Rectifier
280-DTV1500HD
6A 1500V Diode and Rectifier 280-DTV1500HD
6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: DTV1500HD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HD can be used for catalog matching and distributor lookup.

6A, 1500V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: DTV1500HD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV1500HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DTV1500HD - 040125-DTV1500HD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV1500HD
040125-DTV1500HD
Diodes, Rectifiers - Single - DTV1500HD 040125-DTV1500HD
Manufacturer: STMicroelectronics Win Source Part Number: 040125-DTV1500HD Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 040125-DTV1500HD
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-DTV1500HD 040125-DTV1500HD
Product Name 6A 1500V Diode and Rectifier Diodes, Rectifiers - Single - DTV1500HD
RoHS Compliant RoHS
Diode Type Standard
VF 1.6 volts
VR 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 231297-BAR88-02LE7910 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers
Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Specs
Life Cycle Stage Active
View Details
2 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details