STMicroelectronics, Inc. Memory IC and Storage Component DSM2190F4V-15K6

Description
SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2190F4V-15K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2190F4V-15K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2190F4V-15K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2190F4V-15K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-DSM2190F4V-15K6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-DSM2190F4V-15K6
Memory IC and Storage Component 774-DSM2190F4V-15K6
SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2190F4V-15K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2190F4V-15K6 can be used for catalog matching and distributor lookup.

SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2190F4V-15K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2190F4V-15K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - DSM2190F4V-15K6 - 087009-DSM2190F4V-15K6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - DSM2190F4V-15K6
087009-DSM2190F4V-15K6
Memory - Flash - DSM2190F4V-15K6 087009-DSM2190F4V-15K6
Manufacturer: STMicroelectronics Win Source Part Number: 087009-DSM2190F4V-15 K6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 087009-DSM2190F4V-15K6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-1337-5-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 52-PLCC (19.1x19.1)

FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 52-PLCC (19.1x19.1)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 52PLCC

IC FLASH 2MBIT PARALLEL 52PLCC

Supplier's Site Datasheet
IC FLASH 2M PARALLEL 52PLCC - 761-DSM2190F4V-15K6 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 2M PARALLEL 52PLCC
761-DSM2190F4V-15K6
IC FLASH 2M PARALLEL 52PLCC 761-DSM2190F4V-15K6
IC FLASH 2M PARALLEL 52PLCC

IC FLASH 2M PARALLEL 52PLCC

Supplier's Site
Memory - DSM2190F4V-15K6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 150 ns 52-PLCC (19.1x19.1)

FLASH Memory IC 2Mbit Parallel 150 ns 52-PLCC (19.1x19.1)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - DSM2190F4V-15K6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
DSM2190F4V-15K6
Integrated Circuits (ICs) - Memory - Memory DSM2190F4V-15K6
IC FLASH 2MBIT PARALLEL 52PLCC

IC FLASH 2MBIT PARALLEL 52PLCC

Supplier's Site
IC FLASH 2MBIT PARALLEL 52PLCC

IC FLASH 2MBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-DSM2190F4V-15K6 087009-DSM2190F4V-15K6 497-1337-5-ND DSM2190F4V-15K6 761-DSM2190F4V-15K6 DSM2190F4V-15K6 DSM2190F4V-15K6 DSM2190F4V-15K6
Product Name Memory IC and Storage Component Memory - Flash - DSM2190F4V-15K6 Memory Memory IC FLASH 2M PARALLEL 52PLCC Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, , FLASH Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; PLCC PLCC; 52-PLCC (19.1x19.1) 52-LCC (J-Lead) 52-LCC (J-Lead) 52-LCC (J-Lead) 52-LCC (J-Lead)
Supply Voltage 3V 3 V ~ 3.6 V 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3V; 3.3V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details