Manufacturer: STMicroelectronics
Win Source Part Number: 1169880-DSM2180F3-90
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: DSM2180F3
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): DSM2180F3-90T6;
Introduction Date: July 03, 2001
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
SPECIALTY MEMORY CIRCUIT, PQCC52, PLASTIC, LCC-52 Product overview: DSM2180F3-90K6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2180F3-90K6 can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT PARALLEL 52PLCC
FLASH Memory IC 1Mbit Parallel 90 ns 52-PLCC (19.1x19.1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1169880-DSM2180F3-90K6 | 774-DSM2180F3-90K6 | DSM2180F3-90K6 | DSM2180F3-90K6 |
| Product Name | Memory - Unclassified Memory - DSM2180F3-90K6 | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile, , FLASH | Flash; Flash | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |