STMicroelectronics, Inc. Memory IC and Storage Component DSM2150F5V-12T6

Description
SPECIALTY MEMORY CIRCUIT, PQFP80, PLASTIC, TQFP-80 Product overview: DSM2150F5V-12T6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2150F5V-12T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY MEMORY CIRCUIT, PQFP80, PLASTIC, TQFP-80 Product overview: DSM2150F5V-12T6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2150F5V-12T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-DSM2150F5V-12T6
Memory IC and Storage Component 774-DSM2150F5V-12T6
SPECIALTY MEMORY CIRCUIT, PQFP80, PLASTIC, TQFP-80 Product overview: DSM2150F5V-12T6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2150F5V-12T6 can be used for catalog matching and distributor lookup.

SPECIALTY MEMORY CIRCUIT, PQFP80, PLASTIC, TQFP-80 Product overview: DSM2150F5V-12T6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-DSM2150F5V-12T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1320-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 80-TQFP (12x12)

FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 80-TQFP (12x12)

Buy Now Datasheet
Memory - Flash - DSM2150F5V-12T6 - 869708-DSM2150F5V-12T6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - DSM2150F5V-12T6
869708-DSM2150F5V-12T6
Memory - Flash - DSM2150F5V-12T6 869708-DSM2150F5V-12T6
Manufacturer: STMicroelectronics Win Source Part Number: 869708-DSM2150F5V-12 T6 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 80-TQFP (12x12) Package: Tray Package: 80-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: DSM2150 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 497-1320, 497-1320-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 869708-DSM2150F5V-12T6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 4Mb (512K x 8) Parallel 120 ns 80-TQFP (12x12)
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DSM2150
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 497-1320, 497-1320-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - DSM2150F5V-12T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
DSM2150F5V-12T6
Integrated Circuits (ICs) - Memory - Memory DSM2150F5V-12T6
IC FLASH 4MBIT PARALLEL 80TQFP

IC FLASH 4MBIT PARALLEL 80TQFP

Supplier's Site
Flash, 4Mb, 120Ns, Tqfp-80; Flash Memory Type Stmicroelectronics - 37M2416 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mb, 120Ns, Tqfp-80; Flash Memory Type Stmicroelectronics
37M2416
Flash, 4Mb, 120Ns, Tqfp-80; Flash Memory Type Stmicroelectronics 37M2416
FLASH, 4MB, 120NS, TQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial, SPI; Memory Case Style:TQFP; No. of Pins:80Pins; Clock Frequency:-; Product Range:

FLASH, 4MB, 120NS, TQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial, SPI; Memory Case Style:TQFP; No. of Pins:80Pins; Clock Frequency:-; Product Range:

Supplier's Site Datasheet
Memory - DSM2150F5V-12T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 120 ns 80-TQFP (12x12)

FLASH Memory IC 4Mbit Parallel 120 ns 80-TQFP (12x12)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 80TQFP

IC FLASH 4MBIT PARALLEL 80TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-DSM2150F5V-12T6 497-1320-ND 869708-DSM2150F5V-12T6 DSM2150F5V-12T6 37M2416 DSM2150F5V-12T6 DSM2150F5V-12T6
Product Name Memory IC and Storage Component Memory Memory - Flash - DSM2150F5V-12T6 Integrated Circuits (ICs) - Memory - Memory Flash, 4Mb, 120Ns, Tqfp-80; Flash Memory Type Stmicroelectronics Memory Memory
Memory Category Flash; Non-Volatile, , FLASH Flash Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash
Access Time 120 ns 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; TQFP TQFP; 80-TQFP QFP; TQFP; 80-TQFP (12x12) TQFP QFP; TQFP; 80-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHV010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details