Win Source Part Number: 1378316-DSL01-016SC5
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: DSL, TRANSIL™
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: DSL01
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Capacitance: 15pF
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Peak Pulse (10/1000µs): 18 A
Voltage - Off State: 16V
Voltage - Breakover: 40V
Current - Peak Pulse (8/20µs): 30 A
Current - Hold (Ih): 100 mA
Number of Elements: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1378316-DSL01-016SC5 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | SC-74A, SOT-753 |