STMicroelectronics 5V 1pF TVS Protection Diode DSILC6-4SC6

Description
ESD Suppressors ESD 4-Line 5V VCC 1pF IEC 61000-4-2 Product overview: DSILC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSILC6-4SC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressors ESD 4-Line 5V VCC 1pF IEC 61000-4-2 Product overview: DSILC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSILC6-4SC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1pF TVS Protection Diode
144-DSILC6-4SC6
5V 1pF TVS Protection Diode 144-DSILC6-4SC6
ESD Suppressors ESD 4-Line 5V VCC 1pF IEC 61000-4-2 Product overview: DSILC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSILC6-4SC6 can be used for catalog matching and distributor lookup.

ESD Suppressors ESD 4-Line 5V VCC 1pF IEC 61000-4-2 Product overview: DSILC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DSILC6-4SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DSILC6-4SC6 - 773423-DSILC6-4SC6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DSILC6-4SC6
773423-DSILC6-4SC6
TVS - TVS - Diodes - DSILC6-4SC6 773423-DSILC6-4SC6
Manufacturer: STMicroelectronics Win Source Part Number: 773423-DSILC6-4SC6 Series: DSI Packaging: Reel package Type: Steering (Rail to Rail) Package: SOT-563, SOT-666 Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Power - Peak Pulse: 90W Power Line Protection: Yes Capacitance @ Frequency: 2.5pF @ 1MHz Family Name: DSILC6-4SC6 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: SOT-666 Introduction Date: October 18, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 773423-DSILC6-4SC6
Series: DSI
Packaging: Reel package
Type: Steering (Rail to Rail)
Package: SOT-563, SOT-666
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Power - Peak Pulse: 90W
Power Line Protection: Yes
Capacitance @ Frequency: 2.5pF @ 1MHz
Family Name: DSILC6-4SC6
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: SOT-666
Introduction Date: October 18, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DSILC6-4SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DSILC6-4SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DSILC6-4SC6
TVS DIODE 5VWM SOT666

TVS DIODE 5VWM SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DSILC6-4SC6 773423-DSILC6-4SC6 DSILC6-4SC6
Product Name 5V 1pF TVS Protection Diode TVS - TVS - Diodes - DSILC6-4SC6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SOT-666
Unlock Full Specs
to access all available technical data