STMicroelectronics, Inc. 4A 1500V Diode and Rectifier DMV1500LFD

Description
4A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB, 3 PIN Product overview: DMV1500LFD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500LFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB, 3 PIN Product overview: DMV1500LFD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500LFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 1500V Diode and Rectifier - 284-DMV1500LFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 1500V Diode and Rectifier
284-DMV1500LFD
4A 1500V Diode and Rectifier 284-DMV1500LFD
4A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB, 3 PIN Product overview: DMV1500LFD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500LFD can be used for catalog matching and distributor lookup.

4A, 1500V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FPAB, 3 PIN Product overview: DMV1500LFD from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1500V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DMV1500LFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - DMV1500LFD - 1033891-DMV1500LFD - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - DMV1500LFD
1033891-DMV1500LFD
RF Diodes - DMV1500LFD 1033891-DMV1500LFD
Manufacturer: STMicroelectronics Win Source Part Number: 1033891-DMV1500LFD Packaging: Tube/Rail Current - Max: 4A Diode Type: Standard - 1 Pair Series Connection Voltage - Peak Reverse (Max): 1500V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FPAB Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1033891-DMV1500LFD
Packaging: Tube/Rail
Current - Max: 4A
Diode Type: Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1500V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FPAB
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-DMV1500LFD 1033891-DMV1500LFD
Product Name 4A 1500V Diode and Rectifier RF Diodes - DMV1500LFD
Package Rail/Tube TO-220; TO-220FPAB
Unlock Full Specs
to access all available technical data