Manufacturer: STMicroelectronics
Win Source Part Number: 798408-DEMOTS2007Q
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.4 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TS2007
Max Output Power x Channels @ Load: 2.8W x 1 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 798408-DEMOTS2007Q |
| Product Name | Evaluation Boards - Audio Amplifiers - DEMOTS2007Q |
| Supply Voltage (VS) | 2.4 to 5.5 volts |