STMicroelectronics, Inc. 30V 30A SOT-23 TVS Protection Diode DDSL01-030SL

Description
TVS Diode 30V Unidirectional/Bidir ectional SOT-23 30A Surge Product overview: DDSL01-030SL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DDSL01-030SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 30V Unidirectional/Bidir ectional SOT-23 30A Surge Product overview: DDSL01-030SL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DDSL01-030SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A SOT-23 TVS Protection Diode
144-DDSL01-030SL
30V 30A SOT-23 TVS Protection Diode 144-DDSL01-030SL
TVS Diode 30V Unidirectional/Bidir ectional SOT-23 30A Surge Product overview: DDSL01-030SL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DDSL01-030SL can be used for catalog matching and distributor lookup.

TVS Diode 30V Unidirectional/Bidirectional SOT-23 30A Surge Product overview: DDSL01-030SL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DDSL01-030SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - DDSL01-030SL - 1032745-DDSL01-030SL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DDSL01-030SL
1032745-DDSL01-030SL
TVS - TVS - Diodes - DDSL01-030SL 1032745-DDSL01-030SL
Manufacturer: STMicroelectronics Win Source Part Number: 1032745-DDSL01-030SL Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 30V Alternative Parts (Cross-Reference): NUP1301; CM1215-01SO; ESD2100-01TR; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1032745-DDSL01-030SL
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 30V
Alternative Parts (Cross-Reference): NUP1301; CM1215-01SO; ESD2100-01TR;
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DDSL01-030SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DDSL01-030SL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DDSL01-030SL
TVS DIODE 30VWM SOT23-3

TVS DIODE 30VWM SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DDSL01-030SL 1032745-DDSL01-030SL DDSL01-030SL
Product Name 30V 30A SOT-23 TVS Protection Diode TVS - TVS - Diodes - DDSL01-030SL Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data