STMicroelectronics RF Directional Coupler - DCPL-WB-00D3 DCPL-WB-00D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 108054-DCPL-WB-00D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Dual Band, Single Path Frequency: 824MHz to 2.17GHz Coupling Factor: 37dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 8-FlipChip Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 108054-DCPL-WB-00D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Dual Band, Single Path Frequency: 824MHz to 2.17GHz Coupling Factor: 37dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 8-FlipChip Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DCPL-WB-00D3 - 108054-DCPL-WB-00D3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DCPL-WB-00D3
108054-DCPL-WB-00D3
RF Directional Coupler - DCPL-WB-00D3 108054-DCPL-WB-00D3
Manufacturer: STMicroelectronics Win Source Part Number: 108054-DCPL-WB-00D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Dual Band, Single Path Frequency: 824MHz to 2.17GHz Coupling Factor: 37dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 8-FlipChip Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108054-DCPL-WB-00D3
Packaging: Reel - TR
Applications: W-CDMA
Coupler Type: Dual Band, Single Path
Frequency: 824MHz to 2.17GHz
Coupling Factor: 37dB
Insertion Loss: 0.2dB
Return Loss: 15dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-FlipChip
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 108054-DCPL-WB-00D3
Product Name RF Directional Coupler - DCPL-WB-00D3
Frequency 8.24E8 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details