36 V, 1 A SYNCHRONOUS STEP-DOWN
36 V, 1 A SYNCHRONOUS STEP-DOWN
36 V, 1 A SYNCHRONOUS STEP-DOWN
STMicroelectronics DCP3601CDMR
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-DCP3601CDMRTR-ND | 309407 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8500 to 36 volts |