Manufacturer: STMicroelectronics
Win Source Part Number: 095818-DB3
Category: Discrete Semiconductor Products
Family: Diacs Sidacs
Packaging: Reel
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1
Catalog: Diacs
Voltage - Breakover: 28 ~ 36V
Current - Peak Output: 2A
Family Name: DB3
Current - Breakover: 50µA
Alternative Parts (Cross-Reference): FD0230YR00AM; BR100/03; BR100;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 095818-DB3 |
| Product Name | Discrete Semiconductor Products |