STMicroelectronics 24V 60A DPAK MOSFET Transistor D90NH02L

Description
MOSFET N-CH 24V 60A DPAK Product overview: D90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D90NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 24V 60A DPAK Product overview: D90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D90NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 60A DPAK MOSFET Transistor
285-D90NH02L
24V 60A DPAK MOSFET Transistor 285-D90NH02L
MOSFET N-CH 24V 60A DPAK Product overview: D90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D90NH02L can be used for catalog matching and distributor lookup.

MOSFET N-CH 24V 60A DPAK Product overview: D90NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 60A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 60A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-D90NH02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D90NH02L - 013565-D90NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D90NH02L
013565-D90NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - D90NH02L 013565-D90NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 013565-D90NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 95W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2850pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 013565-D90NH02L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2850pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-D90NH02L 013565-D90NH02L
Product Name 24V 60A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - D90NH02L
Polarity N-Channel N-Channel; N-Channel
PD 95000 milliwatts 95000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, P-channel Trench MOSFET - BSS84AKQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -50 volts
IDSS -270000 milliamps
View Details
4 suppliers
MOSFETs - 1220604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350366-AUIRF8739L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 340000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers