STMicroelectronics Discrete Semiconductor Products D44H11

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092441-D44H11 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 50W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Current - Collector Cutoff (Max): 10µA Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V Family Name: D44H11 Alternative Parts (Cross-Reference): KSE44H10; D44H10; Introduction Date: August 26, 1997 ECCN: EAR99 Country of Origin: China, Italy, Malaysia, Morocco, Philippines, Singapore, Taiwan, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092441-D44H11 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 50W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Current - Collector Cutoff (Max): 10µA Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V Family Name: D44H11 Alternative Parts (Cross-Reference): KSE44H10; D44H10; Introduction Date: August 26, 1997 ECCN: EAR99 Country of Origin: China, Italy, Malaysia, Morocco, Philippines, Singapore, Taiwan, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 092441-D44H11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
092441-D44H11
Discrete Semiconductor Products 092441-D44H11
Manufacturer: STMicroelectronics Win Source Part Number: 092441-D44H11 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-220-3 Manufacturer Device Package: TO-220AB Standard Package: 50 Catalog: NPN Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA Power - Max: 50W Voltage - Collector Emitter Breakdown (Max): 80V Current - Collector (Ic) (Max): 10A Transistor Type: NPN Current - Collector Cutoff (Max): 10µA Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V Family Name: D44H11 Alternative Parts (Cross-Reference): KSE44H10; D44H10; Introduction Date: August 26, 1997 ECCN: EAR99 Country of Origin: China, Italy, Malaysia, Morocco, Philippines, Singapore, Taiwan, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 092441-D44H11
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: NPN Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
Power - Max: 50W
Voltage - Collector Emitter Breakdown (Max): 80V
Current - Collector (Ic) (Max): 10A
Transistor Type: NPN
Current - Collector Cutoff (Max): 10µA
Vce Saturation (Max) @ Ib Ic: 1V @ 400mA 8A
DC Current Gain (hFE) (Min) @ Ic Vce: 40 @ 4A 1V
Family Name: D44H11
Alternative Parts (Cross-Reference): KSE44H10; D44H10;
Introduction Date: August 26, 1997
ECCN: EAR99
Country of Origin: China, Italy, Malaysia, Morocco, Philippines, Singapore, Taiwan, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 092441-D44H11
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data