STMicroelectronics Position Sensors - Angle, Linear Position Measuring - D13005 D13005

Description
Manufacturer: STMicroelectronics Win Source Part Number: 730491-D13005 Manufacturer Homepage: www.st.com Reference case: TO126 Reference Date Code: 1303+Rohs Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 730491-D13005 Manufacturer Homepage: www.st.com Reference case: TO126 Reference Date Code: 1303+Rohs Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - D13005 - 730491-D13005 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - D13005
730491-D13005
Position Sensors - Angle, Linear Position Measuring - D13005 730491-D13005
Manufacturer: STMicroelectronics Win Source Part Number: 730491-D13005 Manufacturer Homepage: www.st.com Reference case: TO126 Reference Date Code: 1303+Rohs Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 730491-D13005
Manufacturer Homepage: www.st.com
Reference case: TO126
Reference Date Code: 1303+Rohs
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 730491-D13005
Product Name Position Sensors - Angle, Linear Position Measuring - D13005
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
ToF Ranging Sensor - HPS-167C-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details