STMicroelectronics, Inc. RF ICs CR95HF-VMD5T

Description
Near Field Communication Reader VFQFPN32
Request a Quote
Description
Near Field Communication Reader VFQFPN32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 1688975 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
1688975
RF ICs 1688975
Near Field Communication Reader VFQFPN32

Near Field Communication Reader VFQFPN32

Supplier's Site
RF ICs - 9173340P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9173340P
RF ICs 9173340P
Near Field Communication Reader VFQFPN32

Near Field Communication Reader VFQFPN32

Supplier's Site
RF ICs - 9173340 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
9173340
RF ICs 9173340
Near Field Communication Reader VFQFPN32

Near Field Communication Reader VFQFPN32

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category RF Switches RF Switches
Product Number 1688975 9173340P
Product Name RF ICs RF ICs
Package Type Vfqfpn VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS2KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details