STMicroelectronics RFID, RF Access, Monitoring ICs - CR95HF-VMD5T CR95HF-VMD5T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1030208-CR95HF-VMD5T Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, 18000-3, MIFARE, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MFRC52201HN1; AS3909-BQTT; AS3910-BQFT; CR95HF-VMD5T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1030208-CR95HF-VMD5T Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, 18000-3, MIFARE, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MFRC52201HN1; AS3909-BQTT; AS3910-BQFT; CR95HF-VMD5T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CR95HF-VMD5T - 1030208-CR95HF-VMD5T - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - CR95HF-VMD5T
1030208-CR95HF-VMD5T
RFID, RF Access, Monitoring ICs - CR95HF-VMD5T 1030208-CR95HF-VMD5T
Manufacturer: STMicroelectronics Win Source Part Number: 1030208-CR95HF-VMD5T Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443, ISO 15693, 18000-3, MIFARE, NFC Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MFRC52201HN1; AS3909-BQTT; AS3910-BQFT; CR95HF-VMD5T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1030208-CR95HF-VMD5T
Packaging: Reel - TR
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Standards: ISO 14443, ISO 15693, 18000-3, MIFARE, NFC
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MFRC52201HN1; AS3909-BQTT; AS3910-BQFT; CR95HF-VMD5T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1030208-CR95HF-VMD5T
Product Name RFID, RF Access, Monitoring ICs - CR95HF-VMD5T
Package Type 32-VFQFPN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details