RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, 18000-3, MIFARE, NFC SPI, UART 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID, READER, 13.567MHZ, VFQFPN-32; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:230mW; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-15737-1-ND | 45AC6392 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, Reader, 13.567Mhz, Vfqfpn-32; Frequency Min Stmicroelectronics |
| Interface | SPI, UART |