STMicroelectronics RFID, RF Access, Monitoring ICs - CR14-MQP/1GE CR14-MQP/1GE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 013273-CR14-MQP/1GE Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 013273-CR14-MQP/1GE Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CR14-MQP/1GE - 013273-CR14-MQP/1GE - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - CR14-MQP/1GE
013273-CR14-MQP/1GE
RFID, RF Access, Monitoring ICs - CR14-MQP/1GE 013273-CR14-MQP/1GE
Manufacturer: STMicroelectronics Win Source Part Number: 013273-CR14-MQP/1GE Packaging: Reel - TR Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 013273-CR14-MQP/1GE
Packaging: Reel - TR
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 013273-CR14-MQP/1GE
Product Name RFID, RF Access, Monitoring ICs - CR14-MQP/1GE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details