STMicroelectronics RF Directional Coupler - CPL-WB-02D3 CPL-WB-02D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 867143-CPL-WB-02D3 Features: RF Directional Coupler WLAN 18dB - 5-UFBGA, FCBGA Package: Reel - TR Package: 5-UFBGA, FCBGA Part Status: Obsolete Family Name: CPL-WB Categories: RF/IF and RFID Case / Package: 5-FlipChip ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 867143-CPL-WB-02D3 Features: RF Directional Coupler WLAN 18dB - 5-UFBGA, FCBGA Package: Reel - TR Package: 5-UFBGA, FCBGA Part Status: Obsolete Family Name: CPL-WB Categories: RF/IF and RFID Case / Package: 5-FlipChip ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CPL-WB-02D3 - 867143-CPL-WB-02D3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CPL-WB-02D3
867143-CPL-WB-02D3
RF Directional Coupler - CPL-WB-02D3 867143-CPL-WB-02D3
Manufacturer: STMicroelectronics Win Source Part Number: 867143-CPL-WB-02D3 Features: RF Directional Coupler WLAN 18dB - 5-UFBGA, FCBGA Package: Reel - TR Package: 5-UFBGA, FCBGA Part Status: Obsolete Family Name: CPL-WB Categories: RF/IF and RFID Case / Package: 5-FlipChip ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 867143-CPL-WB-02D3
Features: RF Directional Coupler WLAN 18dB - 5-UFBGA, FCBGA
Package: Reel - TR
Package: 5-UFBGA, FCBGA
Part Status: Obsolete
Family Name: CPL-WB
Categories: RF/IF and RFID
Case / Package: 5-FlipChip
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 867143-CPL-WB-02D3
Product Name RF Directional Coupler - CPL-WB-02D3
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details