STMicroelectronics RF Directional Coupler - CPL-WB-01D3 CPL-WB-01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 013272-CPL-WB-01D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 26dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 6-FlipChip (1x1.3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 013272-CPL-WB-01D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 26dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 6-FlipChip (1x1.3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CPL-WB-01D3 - 013272-CPL-WB-01D3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CPL-WB-01D3
013272-CPL-WB-01D3
RF Directional Coupler - CPL-WB-01D3 013272-CPL-WB-01D3
Manufacturer: STMicroelectronics Win Source Part Number: 013272-CPL-WB-01D3 Packaging: Reel - TR Applications: W-CDMA Coupler Type: Standard Frequency: 824MHz to 2.17GHz Coupling Factor: 26dB Insertion Loss: 0.1dB Return Loss: 15dB Categories: RF/IF and RFID Status: Active Case / Package: 6-FlipChip (1x1.3) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 013272-CPL-WB-01D3
Packaging: Reel - TR
Applications: W-CDMA
Coupler Type: Standard
Frequency: 824MHz to 2.17GHz
Coupling Factor: 26dB
Insertion Loss: 0.1dB
Return Loss: 15dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-FlipChip (1x1.3)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013272-CPL-WB-01D3
Product Name RF Directional Coupler - CPL-WB-01D3
Frequency 8.24E8 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details