STMicroelectronics RF Directional Coupler - CPL-WB-01C2 CPL-WB-01C2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 105526-CPL-WB-01C2 Packaging: Cut Reel Applications: General Purpose Coupler Type: Standard Frequency: 824MHz to 2.025GHz Coupling Factor: 34dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 105526-CPL-WB-01C2 Packaging: Cut Reel Applications: General Purpose Coupler Type: Standard Frequency: 824MHz to 2.025GHz Coupling Factor: 34dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CPL-WB-01C2 - 105526-CPL-WB-01C2 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - CPL-WB-01C2
105526-CPL-WB-01C2
RF Directional Coupler - CPL-WB-01C2 105526-CPL-WB-01C2
Manufacturer: STMicroelectronics Win Source Part Number: 105526-CPL-WB-01C2 Packaging: Cut Reel Applications: General Purpose Coupler Type: Standard Frequency: 824MHz to 2.025GHz Coupling Factor: 34dB Insertion Loss: 0.2dB Return Loss: 15dB Categories: RF/IF and RFID Case / Package: 6-FlipChip Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105526-CPL-WB-01C2
Packaging: Cut Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 824MHz to 2.025GHz
Coupling Factor: 34dB
Insertion Loss: 0.2dB
Return Loss: 15dB
Categories: RF/IF and RFID
Case / Package: 6-FlipChip
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 105526-CPL-WB-01C2
Product Name RF Directional Coupler - CPL-WB-01C2
Frequency 8.24E8 to 2.03E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details