STMicroelectronics, Inc. 824MHz 1980MHz Rf Directional Coupler CPL-WB-01C2

Description
824MHz - 1980MHz RF/MICROWAVE DIRECTIONAL COUPLER, 0.2dB INSERTION LOSS-MAX, 1.70 X 1.20 MM, ROHS COMPLIANT, FLIP CHIP-6 Product overview: CPL-WB-01C2 from STMicroelectronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHz, 1980MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHz, 1980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CPL-WB-01C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
824MHz - 1980MHz RF/MICROWAVE DIRECTIONAL COUPLER, 0.2dB INSERTION LOSS-MAX, 1.70 X 1.20 MM, ROHS COMPLIANT, FLIP CHIP-6 Product overview: CPL-WB-01C2 from STMicroelectronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHz, 1980MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHz, 1980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CPL-WB-01C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
824MHz 1980MHz Rf Directional Coupler
850-CPL-WB-01C2
824MHz 1980MHz Rf Directional Coupler 850-CPL-WB-01C2
824MHz - 1980MHz RF/MICROWAVE DIRECTIONAL COUPLER, 0.2dB INSERTION LOSS-MAX, 1.70 X 1.20 MM, ROHS COMPLIANT, FLIP CHIP-6 Product overview: CPL-WB-01C2 from STMicroelectronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHz, 1980MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHz, 1980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CPL-WB-01C2 can be used for catalog matching and distributor lookup.

824MHz - 1980MHz RF/MICROWAVE DIRECTIONAL COUPLER, 0.2dB INSERTION LOSS-MAX, 1.70 X 1.20 MM, ROHS COMPLIANT, FLIP CHIP-6 Product overview: CPL-WB-01C2 from STMicroelectronics is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 824MHz, 1980MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 824MHz, 1980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CPL-WB-01C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 497-12155-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
497-12155-2-ND
RF Directional Coupler 497-12155-2-ND
RF Directional Coupler General Purpose 824MHz ~ 2.025GHz 34dB 6-WFBGA, FCBGA

RF Directional Coupler General Purpose 824MHz ~ 2.025GHz 34dB 6-WFBGA, FCBGA

Buy Now Datasheet
RF Directional Coupler - CPL-WB-01C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CPL-WB-01C2
RF Directional Coupler CPL-WB-01C2
RF Directional Coupler General Purpose 824MHz ~ 2.025GHz 34dB 6-WFBGA, FCBGA

RF Directional Coupler General Purpose 824MHz ~ 2.025GHz 34dB 6-WFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-CPL-WB-01C2 497-12155-2-ND CPL-WB-01C2
Product Name 824MHz 1980MHz Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-1000-40000-30-20-K - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 30.00 watts
View Details
CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
High Frequency Directional Coupler - FPC06074 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
RF Directional Coupler - 3157-ZFDC-20-4+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type BNC In-Line Module
Frequency Range 1.00 to 1000.00 MHz
View Details