Win Source Part Number: 969250-CLT3-4BT6
Category: Circuit Protection>TVS - Mixed Technology
Series: CLT
Package: Tube
Applications: General Purpose
Number of Circuits: 4
Standard Package: 74
Mounting: SMD (SMT)
Technology: Mixed Technology
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: -497-12485-5,497-124
Base Product Number: CLT3
TVS DEVICE MIXED 20TSSOP
DGTL, TERMINATION, QUAD, 20TSSOP; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP RoHS Compliant: Yes
IC DGTL TERMINATION QUAD 20TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 969250-CLT3-4BT6 | CLT3-4BT6 | 32R8779 | CLT3-4BT6 |
| Product Name | Circuit Protection - TVS - Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Dgtl, Termination, Quad, 20Tssop; No. Of Pins Stmicroelectronics | Mixed Technology |
| Package | 20-TSSOP (0.173", 4.40mm Width) | 20-TSSOP |