STMicroelectronics, Inc. TVS - TVS - Mixed Technology - CLT3-4BT6-TR CLT3-4BT6-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1161912-CLT3-4BT6-TR Series: CLT Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Number of Circuits: 4 Mounting: SMD Technology: Mixed Technology Family Name: CLT3-4BT6 Categories: Circuit Protection Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): CLT3-4BT6; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1161912-CLT3-4BT6-TR Series: CLT Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Number of Circuits: 4 Mounting: SMD Technology: Mixed Technology Family Name: CLT3-4BT6 Categories: Circuit Protection Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): CLT3-4BT6; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - CLT3-4BT6-TR - 1161912-CLT3-4BT6-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - CLT3-4BT6-TR
1161912-CLT3-4BT6-TR
TVS - TVS - Mixed Technology - CLT3-4BT6-TR 1161912-CLT3-4BT6-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1161912-CLT3-4BT6-TR Series: CLT Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Number of Circuits: 4 Mounting: SMD Technology: Mixed Technology Family Name: CLT3-4BT6 Categories: Circuit Protection Manufacturer Homepage: www.st.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): CLT3-4BT6; Introduction Date: August 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1161912-CLT3-4BT6-TR
Series: CLT
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Number of Circuits: 4
Mounting: SMD
Technology: Mixed Technology
Family Name: CLT3-4BT6
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CLT3-4BT6;
Introduction Date: August 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - CLT3-4BT6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
CLT3-4BT6-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology CLT3-4BT6-TR
TVS DEVICE MIXED 20TSSOP

TVS DEVICE MIXED 20TSSOP

Supplier's Site
Mixed Technology - CLT3-4BT6-TR - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
CLT3-4BT6-TR
Mixed Technology CLT3-4BT6-TR
TERMINATION QUAD DGTL TSSOP-20

TERMINATION QUAD DGTL TSSOP-20

Supplier's Site Datasheet
Digital Termination, 38V, Tssop; No. Of Pins Stmicroelectronics - 41T2654 - Newark, An Avnet Company
Chicago, IL, United States
Digital Termination, 38V, Tssop; No. Of Pins Stmicroelectronics
41T2654
Digital Termination, 38V, Tssop; No. Of Pins Stmicroelectronics 41T2654
DIGITAL TERMINATION, 38V, TSSOP; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP; Operating Voltage:10V RoHS Compliant: Yes

DIGITAL TERMINATION, 38V, TSSOP; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP; Operating Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, Tssop-20, Full Reel; No. Of Pins Stmicroelectronics - 56P7053 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Tssop-20, Full Reel; No. Of Pins Stmicroelectronics
56P7053
Diode, Esd Protection, Tssop-20, Full Reel; No. Of Pins Stmicroelectronics 56P7053
DIODE, ESD PROTECTION, TSSOP-20, FULL REEL; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP; Operating Voltage:10V RoHS Compliant: Yes

DIODE, ESD PROTECTION, TSSOP-20, FULL REEL; No. of Pins:20Pins; Product Range:CLT3-4B Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited; Clamping Voltage Vc Max:38V; Diode Case Style:TSSOP; Operating Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Current Limiting Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1161912-CLT3-4BT6-TR CLT3-4BT6-TR CLT3-4BT6-TR 41T2654
Product Name TVS - TVS - Mixed Technology - CLT3-4BT6-TR Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology Digital Termination, 38V, Tssop; No. Of Pins Stmicroelectronics
Package 20-TSSOP
Unlock Full Specs
to access all available technical data