HIGH SPEED DIGITAL INPUT CURRENT
Manufacturer: STMicroelectronics
Win Source Part Number: 866840-CLT01-38SQ7-T
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: CLT01
Categories: Circuit Protection
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16091-2, 497-16091-1, -497-16091-6, -497-16091-2, -497-16091-1, 497-16091-6
TVS DEVICE MIXED 48QFN
| ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CLT01-38SQ7-TR | 866840-CLT01-38SQ7-TR | CLT01-38SQ7-TR |
| Product Name | Mixed Technology | TVS - TVS - Mixed Technology - CLT01-38SQ7-TR | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | 48-QFN (7x7) | 48-QFN (7x7) |