STMicroelectronics END - OF - LIFE - BZW50-82B BZW50-82B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1157617-BZW50-82B Series: BZW50, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: R6, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 82V Current - Peak Pulse (10/1000μs): 317A (8/20μs) Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Capacitance @ Frequency: 1300pF @ 1MHz Family Name: BZW50-82B Categories: Circuit Protection Minimum Breakdown Voltage: 91V Manufacturer Homepage: www.st.com Manufacturer Package: R-6 Maximum Clamping Voltage: 189V Alternative Parts (Cross-Reference): 5KP220CAe3/TR13; 5KP200Ce3/TR13; 5KP220Ce3/TR13; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1157617-BZW50-82B Series: BZW50, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: R6, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 82V Current - Peak Pulse (10/1000μs): 317A (8/20μs) Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Capacitance @ Frequency: 1300pF @ 1MHz Family Name: BZW50-82B Categories: Circuit Protection Minimum Breakdown Voltage: 91V Manufacturer Homepage: www.st.com Manufacturer Package: R-6 Maximum Clamping Voltage: 189V Alternative Parts (Cross-Reference): 5KP220CAe3/TR13; 5KP200Ce3/TR13; 5KP220Ce3/TR13; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZW50-82B - 1157617-BZW50-82B - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZW50-82B
1157617-BZW50-82B
END - OF - LIFE - BZW50-82B 1157617-BZW50-82B
Manufacturer: STMicroelectronics Win Source Part Number: 1157617-BZW50-82B Series: BZW50, TRANSIL Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Package: R6, Axial Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 82V Current - Peak Pulse (10/1000μs): 317A (8/20μs) Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Capacitance @ Frequency: 1300pF @ 1MHz Family Name: BZW50-82B Categories: Circuit Protection Minimum Breakdown Voltage: 91V Manufacturer Homepage: www.st.com Manufacturer Package: R-6 Maximum Clamping Voltage: 189V Alternative Parts (Cross-Reference): 5KP220CAe3/TR13; 5KP200Ce3/TR13; 5KP220Ce3/TR13; Introduction Date: January 27, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1157617-BZW50-82B
Series: BZW50, TRANSIL
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Package: R6, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 82V
Current - Peak Pulse (10/1000μs): 317A (8/20μs)
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Capacitance @ Frequency: 1300pF @ 1MHz
Family Name: BZW50-82B
Categories: Circuit Protection
Minimum Breakdown Voltage: 91V
Manufacturer Homepage: www.st.com
Manufacturer Package: R-6
Maximum Clamping Voltage: 189V
Alternative Parts (Cross-Reference): 5KP220CAe3/TR13; 5KP200Ce3/TR13; 5KP220Ce3/TR13;
Introduction Date: January 27, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1157617-BZW50-82B
Product Name END - OF - LIFE - BZW50-82B
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details